Bosch logo

Bosch TDA2610 Steam iron Titanium soleplate 2000 W Blue, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39638
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch TDA2610 Steam iron Titanium soleplate 2000 W Blue, White:

Bosch TDA2610, Steam iron, Titanium soleplate, 1.9 m, 90 g/min, Blue, White, 30 g/min

Long summary description Bosch TDA2610 Steam iron Titanium soleplate 2000 W Blue, White:

Bosch TDA2610. Type: Steam iron, Soleplate type: Titanium soleplate, Cord length: 1.9 m. Iron power: 2000 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 280 mm, Depth: 115 mm, Height: 140 mm. Package width: 120 mm, Package depth: 295 mm, Package height: 155 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.