Bosch Tassimo Style TAS1103, Capsule coffee machine, 0.7 L, Coffee capsule, 1400 W, Red
Bosch Tassimo Style TAS1103. Product type: Capsule coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 0.7 L, Coffee input type: Coffee capsule, Reservoir for brewed coffee: Cup, Capacity in cups: 1 cups. Power: 1400 W. Product colour: Red