Bosch logo

Bosch SRS53M02EU Freestanding 9 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59949
Info modified on:
31 Dec 2021, 12:39:14
Short summary description Bosch SRS53M02EU Freestanding 9 place settings:

Bosch SRS53M02EU, Freestanding, White, White, Buttons, Rotary, 1.7 m, 1.55 m

Long summary description Bosch SRS53M02EU Freestanding 9 place settings:

Bosch SRS53M02EU. Appliance placement: Freestanding, Door colour: White, Control panel colour: White. Number of place settings: 9 place settings, Noise level: 49 dB, Dishwashing programs: Eco, Intensive, Normal, Pre-wash, Quick. Water consumption per cycle: 13 L, Energy consumption per cycle: 0.8 kWh, Connected load: 2300 W. Width: 450 mm, Depth: 600 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 176 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.