Bosch logo

Bosch SRI45T35EU dishwasher Semi built-in 9 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53602
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch SRI45T35EU dishwasher Semi built-in 9 place settings:

Bosch SRI45T35EU, Semi built-in, Stainless steel, 1.7 m, 1.55 m, 1.65 m, 9 place settings

Long summary description Bosch SRI45T35EU dishwasher Semi built-in 9 place settings:

Bosch SRI45T35EU. Appliance placement: Semi built-in, Control panel colour: Stainless steel, Cord length: 1.7 m. Number of place settings: 9 place settings, Noise level: 45 dB, Cycle time: 140 min. Water consumption per cycle: 11 L, Energy consumption per cycle: 0.8 kWh, Connected load: 2300 W. Width: 448 mm, Depth: 570 mm, Height: 810 mm. Drying class: A, Annual energy consumption: 249 kWh, Annual water consumption: 3192 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.