Bosch Serie 4 SPS4EMW28E, Freestanding, Slimline (45 cm), White, Buttons, LCD, 1.75 m
Bosch Serie 4 SPS4EMW28E. Appliance placement: Freestanding, Product size: Slimline (45 cm), Door colour: White. Number of place settings: 10 place settings, Noise emission class: B, Noise level: 44 dB. Apps supported: Bosch Home Connect. Energy efficiency class: D, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 67 kWh. Width: 450 mm, Depth: 600 mm, Height: 845 mm