Bosch logo

Bosch Serie 8 SMV88TX36E dishwasher Fully built-in 13 place settings

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104597
Info modified on:
27 May 2024, 12:33:02
Short summary description Bosch Serie 8 SMV88TX36E dishwasher Fully built-in 13 place settings:

Bosch Serie 8 SMV88TX36E, Fully built-in, Full size (60 cm), Stainless steel, Touch, TFT, Drawer

Long summary description Bosch Serie 8 SMV88TX36E dishwasher Fully built-in 13 place settings:

Bosch Serie 8 SMV88TX36E. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Stainless steel. Number of place settings: 13 place settings, Noise level: 42 dB, Dishwashing programs: Auto 45-65°C, Eco, Glass/Delicate, Intensive, Pre-wash, Quick, Silent. Water consumption per cycle: 7.5 L, Energy efficiency class (old): A+++, Energy consumption per cycle: 0.73 kWh. Width: 598 mm, Depth: 550 mm, Height: 815 mm. Drying class: A, Annual energy consumption: 237 kWh, Annual water consumption: 2660 L

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.