Bosch logo

Bosch SMU69U85EU Undercounter 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50811
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch SMU69U85EU Undercounter 13 place settings:

Bosch SMU69U85EU, Undercounter, Stainless steel, Stainless steel, Buttons, TFT, Cold, Hot

Long summary description Bosch SMU69U85EU Undercounter 13 place settings:

Bosch SMU69U85EU. Appliance placement: Undercounter, Door colour: Stainless steel, Control panel colour: Stainless steel. Number of place settings: 13 place settings, Noise level: 44 dB, Dishwashing programs: Auto 35-45°C, Auto 45-65°C, Auto 65-75°C, Eco, Pre-wash, Quick. Water consumption per cycle: 7 L, Energy consumption per cycle: 0.67 kWh, Power consumption (off): 0.1 W. Width: 598 mm, Depth: 573 mm, Height: 815 mm. Drying class: A, Annual energy consumption: 194 kWh, Annual water consumption: 1960 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.