Bosch logo

Bosch SMS58N82EU dishwasher Freestanding 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61246
Info modified on:
27 May 2024, 11:58:11
Short summary description Bosch SMS58N82EU dishwasher Freestanding 14 place settings:

Bosch SMS58N82EU, Freestanding, White, Buttons, LED, Cold, Hot, CE, VDE

Long summary description Bosch SMS58N82EU dishwasher Freestanding 14 place settings:

Bosch SMS58N82EU. Appliance placement: Freestanding, Door colour: White, Control type: Buttons. Number of place settings: 14 place settings, Noise level: 46 dB, Dishwashing programs: Auto 45-65°C, Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 9.5 L, Energy consumption per cycle: 0.93 kWh, Connected load: 2400 W. Width: 600 mm, Depth: 600 mm, Height: 845 mm. Package weight: 51 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.