Bosch logo

Bosch Serie 2 SMS24AW01G dishwasher Freestanding 12 place settings F

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34764
Info modified on:
27 May 2024, 13:52:27
Short summary description Bosch Serie 2 SMS24AW01G dishwasher Freestanding 12 place settings F:

Bosch Serie 2 SMS24AW01G, Freestanding, Full size (60 cm), White, White, Buttons, Rotary, 1.75 m

Long summary description Bosch Serie 2 SMS24AW01G dishwasher Freestanding 12 place settings F:

Bosch Serie 2 SMS24AW01G. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: White. Number of place settings: 12 place settings, Noise emission class: C, Noise level: 50 dB. Feet adjustment: 2 cm. Energy efficiency class: F, Water consumption per cycle: 11.7 L, Energy consumption per 100 cycles: 102 kWh. Width: 600 mm, Depth: 600 mm, Height: 845 mm

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.