Bosch logo

Bosch SMI46KS01E dishwasher Semi built-in 13 place settings E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74211
Info modified on:
27 May 2024, 12:27:22
Short summary description Bosch SMI46KS01E dishwasher Semi built-in 13 place settings E:

Bosch SMI46KS01E, Semi built-in, Full size (60 cm), Stainless steel, Buttons, 1.75 m, 1.65 m

Long summary description Bosch SMI46KS01E dishwasher Semi built-in 13 place settings E:

Bosch SMI46KS01E. Appliance placement: Semi built-in, Product size: Full size (60 cm), Control panel colour: Stainless steel. Number of place settings: 13 place settings, Noise emission class: C, Noise level: 46 dB. Energy efficiency class: E, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 94 kWh. Width: 815 mm, Depth: 573 mm, Height: 598 mm. Package weight: 45 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.