Bosch logo

Bosch SKT5102 dishwasher Countertop 4 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42585
Info modified on:
23 Oct 2019, 14:43:18
Short summary description Bosch SKT5102 dishwasher Countertop 4 place settings:

Bosch SKT5102, Countertop, White, White, 4 place settings, 53 dB, 9.5 L

Long summary description Bosch SKT5102 dishwasher Countertop 4 place settings:

Bosch SKT5102. Appliance placement: Countertop, Door colour: White, Control panel colour: White. Number of place settings: 4 place settings, Noise level: 53 dB. Water consumption per cycle: 9.5 L, Energy consumption per cycle: 0.51 kWh. Width: 450 mm, Depth: 555 mm, Height: 460 mm. Drying class: B, Washing class: A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.