Bosch logo

Bosch Serie 2 SKS51E38EU dishwasher Countertop 6 place settings F

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84106
Info modified on:
27 May 2024, 14:44:36
Short summary description Bosch Serie 2 SKS51E38EU dishwasher Countertop 6 place settings F:

Bosch Serie 2 SKS51E38EU, Countertop, Compact, Stainless steel, Stainless steel, Buttons, Rotary, 1.75 m

Long summary description Bosch Serie 2 SKS51E38EU dishwasher Countertop 6 place settings F:

Bosch Serie 2 SKS51E38EU. Appliance placement: Countertop, Product size: Compact, Door colour: Stainless steel. Number of place settings: 6 place settings, Noise emission class: C, Noise level: 49 dB. Energy efficiency class: F, Water consumption per cycle: 8 L, Energy consumption per 100 cycles: 61 kWh. Width: 551 mm, Height: 450 mm, Weight: 20.9 kg

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.