Bosch logo

Bosch Serie 6 SKE52M75EU dishwasher Undercounter 6 place settings F

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84414
Info modified on:
04 Mar 2025, 15:33:47
Short summary description Bosch Serie 6 SKE52M75EU dishwasher Undercounter 6 place settings F:

Bosch Serie 6 SKE52M75EU, Undercounter, Full size (60 cm), Stainless steel, Stainless steel, Buttons, 1.75 m

Long summary description Bosch Serie 6 SKE52M75EU dishwasher Undercounter 6 place settings F:

Bosch Serie 6 SKE52M75EU. Appliance placement: Undercounter, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 6 place settings, Noise emission class: C, Noise level: 49 dB. Energy efficiency class: F, Water consumption per cycle: 8 L, Energy consumption per 100 cycles: 61 kWh. Width: 595 mm, Depth: 500 mm, Height: 454 mm. Package weight: 24.6 kg

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.