Bosch logo

Bosch SGS44E82EU dishwasher Freestanding 12 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52053
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch SGS44E82EU dishwasher Freestanding 12 place settings:

Bosch SGS44E82EU, Freestanding, White, Buttons, Rotary, 1.7 m, 1.4 m, 1.7 m

Long summary description Bosch SGS44E82EU dishwasher Freestanding 12 place settings:

Bosch SGS44E82EU. Appliance placement: Freestanding, Door colour: White, Control type: Buttons, Rotary. Number of place settings: 12 place settings, Noise level: 54 dB, Dishwashing programs: Eco, Pre-wash, Quick. Water consumption per cycle: 16 L, Energy consumption per cycle: 1.05 kWh, Connected load: 2300 W. Width: 600 mm, Depth: 600 mm, Height: 810 mm. Drying class: A, Washing programs: Pre-wash

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.