Bosch SGS33E02EU 3 programma's, Freestanding, White, 52 dB, 14 L, 1.05 kWh, 600 mm
Bosch SGS33E02EU 3 programma's. Appliance placement: Freestanding, Door colour: White. Noise level: 52 dB. Water consumption per cycle: 14 L, Energy consumption per cycle: 1.05 kWh. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Drying class: B, Washing class: A