Bosch SGI57M32EU, Semi built-in, White, Buttons, 1.7 m, 1.4 m, 1.7 m
Bosch SGI57M32EU. Appliance placement: Semi built-in, Control panel colour: White, Control type: Buttons. Number of place settings: 12 place settings, Noise level: 44 dB, Dishwashing programs: Auto 55-65°C, Eco, Intensive, Pre-wash. Water consumption per cycle: 14 L, Energy efficiency class (old): A, Energy consumption per cycle: 1.05 kWh. Width: 598 mm, Depth: 570 mm, Height: 810 mm. Drying class: A, Annual energy consumption: 231 kWh, Annual water consumption: 3080 L