Bosch logo

Bosch PKE611E14E hob Black Built-in Ceramic

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44710
Info modified on:
23 Oct 2019, 15:04:49
Short summary description Bosch PKE611E14E hob Black Built-in Ceramic:

Bosch PKE611E14E, Black, Built-in, Ceramic, Glass, 1200 W, 2000 W

Long summary description Bosch PKE611E14E hob Black Built-in Ceramic:

Bosch PKE611E14E. Product colour: Black, Appliance placement: Built-in, Hob type: Ceramic. Simmer cooking zone: 1200 W, Regular cooking zone: 2000 W, Large cooking zone: 2200 W. Control type: Touch. AC input voltage: 220 - 240 V. Width: 592 mm, Depth: 522 mm, Height: 51 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.