Bosch logo

Bosch PIJ659F27E hob Stainless steel Built-in Zone induction hob 3 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14233
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch PIJ659F27E hob Stainless steel Built-in Zone induction hob 3 zone(s):

Bosch PIJ659F27E, Stainless steel, Built-in, Zone induction hob, Glass-ceramic, 3 zone(s), 3 zone(s)

Long summary description Bosch PIJ659F27E hob Stainless steel Built-in Zone induction hob 3 zone(s):

Bosch PIJ659F27E. Product colour: Stainless steel, Appliance placement: Built-in, Hob type: Zone induction hob. Certification: AENOR, CE. Control type: Touch, Control position: Top front. Connected load (electric): 7200 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 592 mm, Depth: 522 mm, Height: 57 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.