Bosch logo

Bosch PIF645E01E hob Black Built-in Combi 4 zone(s)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55973
Info modified on:
08 Sept 2023, 08:24:47
Short summary description Bosch PIF645E01E hob Black Built-in Combi 4 zone(s):

Bosch PIF645E01E, Black, Built-in, Combi, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Bosch PIF645E01E hob Black Built-in Combi 4 zone(s):

Bosch PIF645E01E. Product colour: Black, Appliance placement: Built-in, Hob type: Combi. Control type: Touch, Control position: Top front. Connected load (electric): 6800 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 575 mm, Depth: 505 mm, Height: 58.1 mm. Package width: 610 mm, Package depth: 760 mm, Package height: 100 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.