Bosch logo

Bosch AUTODOME IP starlight 5000i IR Dome IP security camera Outdoor 1920 x 1080 pixels Ceiling

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27787
Info modified on:
25 Oct 2023, 18:28:46
Short summary description Bosch AUTODOME IP starlight 5000i IR Dome IP security camera Outdoor 1920 x 1080 pixels Ceiling:

Bosch AUTODOME IP starlight 5000i IR, IP security camera, Outdoor, Wired, Simplified Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Polish,..., 120 dB, Ceiling

Long summary description Bosch AUTODOME IP starlight 5000i IR Dome IP security camera Outdoor 1920 x 1080 pixels Ceiling:

Bosch AUTODOME IP starlight 5000i IR. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: White, Form factor: Dome. Minimum illumination: 0.004 lx, Field of view (FOV) angle: 60.9°, Tilt angle range: -90 - 3°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.8 mm (1 / 2.8"), Number of effective pixels (H x V): 1945 x 1097 pixels. Optical zoom: 30x, Digital zoom: 16x, Focal length range: 4.5 - 135 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.