Bosch logo

Bosch DINION IP 3000i IR Bullet IP security camera Outdoor Ceiling/wall

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80562
Info modified on:
04 Nov 2024, 15:14:12
Short summary description Bosch DINION IP 3000i IR Bullet IP security camera Outdoor Ceiling/wall:

Bosch DINION IP 3000i IR, IP security camera, Outdoor, Wired, Ceiling/wall, White, Bullet

Long summary description Bosch DINION IP 3000i IR Bullet IP security camera Outdoor Ceiling/wall:

Bosch DINION IP 3000i IR. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: White, Form factor: Bullet. Minimum illumination: 0.2 lx, White balance: Auto, Manual, Camera shutter type: Electronic. Sensor type: CMOS, Optical sensor size: 25.4 / 2.9 mm (1 / 2.9"). Focal length range: 3.2 - 10 mm, Focus: Motorized

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.