Bosch logo

Bosch MUM56S40 food processor 900 W 3.9 L Red, Stainless steel, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15231
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch MUM56S40 food processor 900 W 3.9 L Red, Stainless steel, White:

Bosch MUM56S40, 3.9 L, Red, Stainless steel, White, Buttons, 1.1 m, 3 discs, Stainless steel

Long summary description Bosch MUM56S40 food processor 900 W 3.9 L Red, Stainless steel, White:

Bosch MUM56S40. Bowl capacity: 3.9 L, Product colour: Red, Stainless steel, White, Control type: Buttons. Bowl material: Stainless steel, Material: Plastic. Power: 900 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 280 mm, Depth: 282 mm, Height: 271 mm. Package weight: 8.98 kg

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.