Bosch logo

Bosch ProfiMixx 46 electronic food processor 550 W 3.9 L White

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113232
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch ProfiMixx 46 electronic food processor 550 W 3.9 L White:

Bosch ProfiMixx 46 electronic, 3.9 L, White, 1.2 m, 1 kg, Plastic, 550 W

Long summary description Bosch ProfiMixx 46 electronic food processor 550 W 3.9 L White:

Bosch ProfiMixx 46 electronic. Bowl capacity: 3.9 L, Product colour: White, Cord length: 1.2 m. Bowl material: Plastic. Power: 550 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 265 mm, Depth: 265 mm, Height: 305 mm. Dough bowl weight capacity: 2700 kg

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.