Bosch logo

Bosch MES4010 juice maker Centrifugal juicer 1200 W Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160485
Info modified on:
30 Apr 2025, 12:18:29
Short summary description Bosch MES4010 juice maker Centrifugal juicer 1200 W Black, Silver:

Bosch MES4010, Centrifugal juicer, Black, Silver, Step, 3 L, 1.5 L, 8.4 cm

Long summary description Bosch MES4010 juice maker Centrifugal juicer 1200 W Black, Silver:

Bosch MES4010. Product type: Centrifugal juicer, Product colour: Black, Silver, Speed control type: Step. Housing material: Aluminium, Blade material: Ceramic. Power: 1200 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Weight: 6 kg. Package weight: 7.1 kg

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.