Bosch logo

Bosch MAS62R1 slicer 110 W Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26117
Info modified on:
04 Apr 2019, 11:34:33
Short summary description Bosch MAS62R1 slicer 110 W Red:

Bosch MAS62R1, Red, 110 W, 330 mm, 233 mm, 230 mm, 2.17 kg

Long summary description Bosch MAS62R1 slicer 110 W Red:

Bosch MAS62R1. Product colour: Red. Power: 110 W. Width: 330 mm, Depth: 233 mm, Height: 230 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.