Bosch logo

Bosch LC2-PC60G6-12 loudspeaker White Wired 64 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16161
Info modified on:
09 Jan 2024, 08:42:17
Short summary description Bosch LC2-PC60G6-12 loudspeaker White Wired 64 W:

Bosch LC2-PC60G6-12, 1.0 channels, Wired, 64 W, 65 - 20000 Hz, 8 Ω, White

Long summary description Bosch LC2-PC60G6-12 loudspeaker White Wired 64 W:

Bosch LC2-PC60G6-12. Audio output channels: 1.0 channels, Number of drivers: 1. Connectivity technology: Wired. RMS rated power: 64 W, Frequency range: 65 - 20000 Hz, Impedance: 8 Ω, Sensitivity: 118 dB. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.