Bosch logo

Bosch LC1-UM06E8 loudspeaker White Wired 6 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73214
Info modified on:
12 Apr 2023, 14:29:22
Short summary description Bosch LC1-UM06E8 loudspeaker White Wired 6 W:

Bosch LC1-UM06E8, 1.0 channels, Wired, 6 W, 70 - 20000 Hz, 835 Ω, White

Long summary description Bosch LC1-UM06E8 loudspeaker White Wired 6 W:

Bosch LC1-UM06E8. Audio output channels: 1.0 channels, Number of drivers: 1. Connectivity technology: Wired. RMS rated power: 6 W, Frequency range: 70 - 20000 Hz, Impedance: 835 Ω, Sensitivity: 97 dB. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.