Bosch logo

Bosch KTL16420 combi-fridge Freestanding 135 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48620
Info modified on:
23 Oct 2019, 15:24:07
Short summary description Bosch KTL16420 combi-fridge Freestanding 135 L White:

Bosch KTL16420, 135 L, Freestanding, 2 kg/24h, White

Long summary description Bosch KTL16420 combi-fridge Freestanding 135 L White:

Bosch KTL16420. Appliance placement: Freestanding, Product colour: White, Door hinge: Right. Total net capacity: 135 L. Fridge net capacity: 119 L. Freezer net capacity: 16 L, Freezing capacity: 2 kg/24h, Storage time during power failure: 12 h. Annual energy consumption: 157 kWh, Energy usage: 0.43 kWh/24h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.