Bosch logo

Bosch KIS87AF30G fridge-freezer Built-in 270 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11412
Info modified on:
27 May 2024, 11:45:46
Short summary description Bosch KIS87AF30G fridge-freezer Built-in 270 L White:

Bosch KIS87AF30G, 270 L, SN-T, 36 dB, 7 kg/24h, White

Long summary description Bosch KIS87AF30G fridge-freezer Built-in 270 L White:

Bosch KIS87AF30G. Total net capacity: 270 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 36 dB. Fridge net capacity: 209 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 61 L, Freezing capacity: 7 kg/24h. Annual energy consumption: 225 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.