Bosch logo

Bosch Serie 6 KGN49AIDP fridge-freezer Freestanding 438 L D Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89714
Info modified on:
27 May 2024, 13:47:07
Short summary description Bosch Serie 6 KGN49AIDP fridge-freezer Freestanding 438 L D Stainless steel:

Bosch Serie 6 KGN49AIDP, 438 L, SN-T, 15 kg/24h, D, Fresh zone compartment, Stainless steel

Long summary description Bosch Serie 6 KGN49AIDP fridge-freezer Freestanding 438 L D Stainless steel:

Bosch Serie 6 KGN49AIDP. Total net capacity: 438 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 330 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 108 L, Freezing capacity: 15 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: D, Annual energy consumption: 207 kWh

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.