Bosch logo

Bosch KGN49AI22 fridge-freezer Freestanding 399 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32259
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch KGN49AI22 fridge-freezer Freestanding 399 L Stainless steel:

Bosch KGN49AI22, 399 L, No Frost (fridge), SN-T, 15 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Bosch KGN49AI22 fridge-freezer Freestanding 399 L Stainless steel:

Bosch KGN49AI22. Total net capacity: 399 L. Door hinge: Right. Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 307 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 92 L, Freezing capacity: 15 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 340 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.