Bosch logo

Bosch Serie 4 KGN36VWED fridge-freezer Freestanding 326 L E White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87658
Info modified on:
27 May 2024, 14:50:39
Short summary description Bosch Serie 4 KGN36VWED fridge-freezer Freestanding 326 L E White:

Bosch Serie 4 KGN36VWED, 326 L, SN-T, 14 kg/24h, E, Fresh zone compartment, White

Long summary description Bosch Serie 4 KGN36VWED fridge-freezer Freestanding 326 L E White:

Bosch Serie 4 KGN36VWED. Total net capacity: 326 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 237 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge number of shelves/baskets: 4. Freezer net capacity: 89 L, Freezing capacity: 14 kg/24h. Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 238 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.