Bosch logo

Bosch KGN36VP20 fridge-freezer Freestanding 287 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17124
Info modified on:
26 Feb 2021, 15:59:49
Short summary description Bosch KGN36VP20 fridge-freezer Freestanding 287 L Stainless steel:

Bosch KGN36VP20, 287 L, SN-T, 44 dB, 8 kg/24h, Stainless steel

Long summary description Bosch KGN36VP20 fridge-freezer Freestanding 287 L Stainless steel:

Bosch KGN36VP20. Total net capacity: 287 L. Door hinge: Right. Climate class: SN-T, Noise level: 44 dB. Fridge net capacity: 221 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 66 L, Freezing capacity: 8 kg/24h. Annual energy consumption: 293 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.