Bosch logo

Bosch KGE39AI40 fridge-freezer Freestanding 339 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45303
Info modified on:
14 Mar 2024, 17:29:46
Short summary description Bosch KGE39AI40 fridge-freezer Freestanding 339 L Stainless steel:

Bosch KGE39AI40, 339 L, SN-T, 38 dB, 14 kg/24h, Stainless steel

Long summary description Bosch KGE39AI40 fridge-freezer Freestanding 339 L Stainless steel:

Bosch KGE39AI40. Total net capacity: 339 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 247 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 89 L, Freezing capacity: 14 kg/24h. Annual energy consumption: 156 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.