Bosch logo

Bosch KGE36YI40 fridge-freezer Freestanding 303 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35072
Info modified on:
26 Feb 2021, 16:00:03
Short summary description Bosch KGE36YI40 fridge-freezer Freestanding 303 L Stainless steel:

Bosch KGE36YI40, 303 L, SN-T, 38 dB, 14 kg/24h, Stainless steel

Long summary description Bosch KGE36YI40 fridge-freezer Freestanding 303 L Stainless steel:

Bosch KGE36YI40. Total net capacity: 303 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 211 L. Freezer net capacity: 92 L, Freezing capacity: 14 kg/24h. Annual energy consumption: 150 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.