Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Freestanding 504 L Stainless steel
- - 334 L
- - 170 L 10 kg/24h 4*
- - Water dispenser Icemaker
- - 512.95 kWh 300 W
More>>>
Short summary description Bosch KAN60A40 side-by-side refrigerator Freestanding 504 L Stainless steel:
This short summary of the Bosch KAN60A40 side-by-side refrigerator Freestanding 504 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.
Bosch KAN60A40, Freestanding, Stainless steel, 504 L, 541 L, 334 L, 357 L
Long summary description Bosch KAN60A40 side-by-side refrigerator Freestanding 504 L Stainless steel:
This is an auto-generated long summary of Bosch KAN60A40 side-by-side refrigerator Freestanding 504 L Stainless steel based on the first three specs of the first five spec groups.
Bosch KAN60A40. Appliance placement: Freestanding, Product colour: Stainless steel. Total net capacity: 504 L, Total gross capacity: 541 L. Fridge net capacity: 334 L, Fridge gross capacity: 357 L, Fridge temperature range: 4 - 8 °C. Freezer net capacity: 170 L, Freezing capacity: 10 kg/24h, Storage time during power failure: 5 h. Annual energy consumption: 512.95 kWh, Connected load: 300 W, Energy usage: 1.43 kWh/24h