Bosch logo

Bosch KAI90VI20 side-by-side refrigerator Freestanding 523 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51423
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch KAI90VI20 side-by-side refrigerator Freestanding 523 L Stainless steel:

Bosch KAI90VI20, Freestanding, American door, Stainless steel, Door-on-door, Tempered glass, 523 L

Long summary description Bosch KAI90VI20 side-by-side refrigerator Freestanding 523 L Stainless steel:

Bosch KAI90VI20. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 523 L, Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 360 L, Fridge gross capacity: 380 L, Lamp type: LED. Freezer net capacity: 163 L, Freezer position: Side-placed, Freezing capacity: 11 kg/24h. Annual energy consumption: 432 kWh, Connected load: 374 W, Energy usage: 1.18 kWh/24h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.