Bosch logo

Bosch Serie 8 KSF36PI4P + GSD36BI2V + KSZ39AL00 Freestanding

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49236
Info modified on:
27 May 2024, 13:10:56
Short summary description Bosch Serie 8 KSF36PI4P + GSD36BI2V + KSZ39AL00 Freestanding:

Bosch Serie 8 KSF36PI4P + GSD36BI2V + KSZ39AL00, Freestanding, Silver, SN-T, 300 L, 38 dB, Left

Long summary description Bosch Serie 8 KSF36PI4P + GSD36BI2V + KSZ39AL00 Freestanding:

Bosch Serie 8 KSF36PI4P + GSD36BI2V + KSZ39AL00. Appliance placement: Freestanding, Product colour: Silver, Climate class: SN-T. Fridge net capacity: 300 L, Noise level (fridge): 38 dB, Door hinge (fridge): Left. Freezer net capacity: 210 L, Freezing capacity: 16 kg/24h, Storage time during power failure: 17 h. Annual energy consumption (fridge): 84 kWh, Connected load (fridge): 90 W, Annual energy consumption (freezer): 279 kWh. Energy efficiency class (freezer) (old): A+

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.