Bosch logo

Bosch HSG636XS6 oven 71 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87090
Info modified on:
29 Nov 2024, 15:42:51
End of life date:
20 Oct 2015
Short summary description Bosch HSG636XS6 oven 71 L Stainless steel:

Bosch HSG636XS6, Medium, Electric, 71 L, 71 L, 30 - 250 °C, 250 °C

Long summary description Bosch HSG636XS6 oven 71 L Stainless steel:

Bosch HSG636XS6. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Sensor, Touch. Clock type: Electronic. Energy consumption (conventional): 0.87 kWh, Energy consumption (forced convection): 0.69 kWh, Connected load: 3650 W. Lamp type: LED

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.