Bosch logo

Bosch HNG6764S1 oven 67 L Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46791
Info modified on:
29 Nov 2024, 15:42:24
Short summary description Bosch HNG6764S1 oven 67 L Black, Stainless steel:

Bosch HNG6764S1, Large, Electric, 67 L, 67 L, Built-in, Black, Stainless steel

Long summary description Bosch HNG6764S1 oven 67 L Black, Stainless steel:

Bosch HNG6764S1. Oven size: Large, Oven type: Electric, Total oven(s) interior capacity: 67 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Touch. Clock type: Electronic. Connected load: 3650 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Installation compartment height: 58.5 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.