Bosch HMT84G654, Built-in, 25 L, 900 W, Built-in display, Rotary, Touch, Black, Stainless steel
Bosch HMT84G654. Appliance placement: Built-in, Interior capacity: 25 L, Microwave power: 900 W, Built-in display, Control type: Rotary, Touch, Product colour: Black, Stainless steel