Bosch logo

Bosch HBN232E1L oven 67 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30285
Info modified on:
29 Nov 2024, 15:42:32
Short summary description Bosch HBN232E1L oven 67 L Stainless steel:

Bosch HBN232E1L, 67 L, 67 L, Stainless steel, Rotary, 1150 cm², 50 °C

Long summary description Bosch HBN232E1L oven 67 L Stainless steel:

Bosch HBN232E1L. Total oven(s) interior capacity: 67 L, Oven net capacity: 67 L. Product colour: Stainless steel, Control type: Rotary, Grill surface area: 1150 cm². Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 0.89 kWh, Connected load: 2800 W, AC input voltage: 220-240 V. Width: 595 mm, Depth: 548 mm, Height: 595 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.