Bosch logo

Bosch Serie 8 HBG635BS1 oven 71 L Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173100
Info modified on:
29 Nov 2024, 15:42:52
Short summary description Bosch Serie 8 HBG635BS1 oven 71 L Stainless steel:

Bosch Serie 8 HBG635BS1, Medium, Electric, 71 L, 71 L, 30 - 300 °C, 275 °C

Long summary description Bosch Serie 8 HBG635BS1 oven 71 L Stainless steel:

Bosch Serie 8 HBG635BS1. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Touch. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 0.87 kWh, Energy consumption (forced convection): 0.69 kWh, Energy efficiency scale: A+++ to D. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Installation compartment height: 58.5 cm

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.