Bosch logo

Bosch HBA63A460F oven 60 L Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8003
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch HBA63A460F oven 60 L Black:

Bosch HBA63A460F, Electric, 60 L, Black, 1.2 m, Digital, 50 - 60 Hz

Long summary description Bosch HBA63A460F oven 60 L Black:

Bosch HBA63A460F. Oven type: Electric, Total oven(s) interior capacity: 60 L. Product colour: Black, Cord length: 1.2 m. Timer type: Digital. AC input frequency: 50 - 60 Hz, Power: 3650 W. Width: 595 mm, Depth: 548 mm, Height: 595 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.