Bosch logo

Bosch HBA43S350E oven 62 L 3380 W Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72343
Info modified on:
29 Nov 2024, 15:42:36
Short summary description Bosch HBA43S350E oven 62 L 3380 W Stainless steel:

Bosch HBA43S350E, Medium, Electric, 62 L, 3380 W, 270 °C, Catalytic

Long summary description Bosch HBA43S350E oven 62 L 3380 W Stainless steel:

Bosch HBA43S350E. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 62 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 0.88 kWh, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 595 mm, Depth: 515 mm, Height: 595 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.