Bosch logo

Bosch GSN32A20 Upright freezer Freestanding 248 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86428
Info modified on:
22 Feb 2023, 14:59:49
Short summary description Bosch GSN32A20 Upright freezer Freestanding 248 L White:

Bosch GSN32A20, 248 L, 20 kg/24h, SN-T, 44 dB, No Frost system, White

Long summary description Bosch GSN32A20 Upright freezer Freestanding 248 L White:

Bosch GSN32A20. Freezer net capacity: 248 L, Climate class: SN-T, Freezing capacity: 20 kg/24h, Storage time during power failure: 24 h, Noise level: 44 dB, Star rating: 4*, No Frost system. Door hinge: Right. Annual energy consumption: 305 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.