Bosch logo

Bosch GAS 35 M AFC Professional Black, Blue 35 L 1380 W

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160668
Info modified on:
12 Nov 2024, 14:16:51
Short summary description Bosch GAS 35 M AFC Professional Black, Blue 35 L 1380 W:

Bosch GAS 35 M AFC Professional, Dry&wet, Black, Blue, M, 35 L, 19.2 L, 74 l/s

Long summary description Bosch GAS 35 M AFC Professional Black, Blue 35 L 1380 W:

Bosch GAS 35 M AFC Professional. Cleaning type: Dry&wet, Product colour: Black, Blue, Dust class: M. Capacity: 35 L, Container capacity (water): 19.2 L, Airflow: 74 l/s. Power source: AC, Input power: 1380 W, AC input voltage: 220 - 240 V. Width: 450 mm, Depth: 515 mm, Height: 575 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.