Bosch Serie 6 FFM553MB0, Countertop, Solo microwave, 25 L, 900 W, Built-in display, Rotary, Touch
Bosch Serie 6 FFM553MB0. Appliance placement: Countertop, Product type: Solo microwave, Interior capacity: 25 L, Microwave power: 900 W, Built-in display, Control type: Rotary, Touch, Product colour: Black, Stainless steel