Bosch logo

Bosch Serie 4 DWJ97HM60 cooker hood Wall-mounted Black, Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8466
Info modified on:
29 Nov 2024, 15:54:08
Short summary description Bosch Serie 4 DWJ97HM60 cooker hood Wall-mounted Black, Stainless steel:

Bosch Serie 4 DWJ97HM60, Ducted/Recirculating, 66 dB, 560 m³/h, 75 dB, 45 cm, 60 cm

Long summary description Bosch Serie 4 DWJ97HM60 cooker hood Wall-mounted Black, Stainless steel:

Bosch Serie 4 DWJ97HM60. Type of extraction: Ducted/Recirculating, Noise level: 66 dB, Maximum recirculating power: 560 m³/h. Type: Wall-mounted, Product colour: Black, Stainless steel, Control type: Touch. Grease filter type: Aluminium. Bulb power: 1.5 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Connected load: 263 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.