Bosch logo

Bosch DCNM-APS2 audio switch Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66163
Info modified on:
17 May 2024, 00:54:22
Short summary description Bosch DCNM-APS2 audio switch Black, Grey:

Bosch DCNM-APS2, 440 mm, 400 mm, 92 mm, 7.62 kg, 2 channels, 2 channels

Long summary description Bosch DCNM-APS2 audio switch Black, Grey:

Bosch DCNM-APS2. Width: 440 mm, Depth: 400 mm, Height: 92 mm. Audio input channels: 2 channels, Audio output channels: 2 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.